Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | LFB-1320 |
| Product Name | Drymet Lead Free Bushings (LFB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.5101 to 0.5108 inch (12.96 to 12.97 mm) |
| Housing Bore | 0.5906 to 0.5913 inch (15.00 to 15.02 mm) |
| Bearing ID | 0.5118 inch (13.00 mm) |