OILES America Corporation Hiplast Flange Bushings (HPF) HPF-0808

Description
Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow cross section, Hiplast conforms to the smallest of available spacing.
Datasheet
Description
Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow cross section, Hiplast conforms to the smallest of available spacing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hiplast Flange Bushings (HPF) - HPF-0808 - OILES America Corporation
Concord, NC, USA
Hiplast Flange Bushings (HPF)
HPF-0808
Hiplast Flange Bushings (HPF) HPF-0808
Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow cross section, Hiplast conforms to the smallest of available spacing.

Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow cross section, Hiplast conforms to the smallest of available spacing.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number HPF-0808
Product Name Hiplast Flange Bushings (HPF)
Bushing Type Flanged
Design Units Metric
Shaft OD 0.3128 to 0.3134 inch (7.95 to 7.96 mm)
Bearing ID 0.3150 inch (8.00 mm)
Bearing OD 0.3543 inch (9.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.6299 inch (16.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Bushing - 185601500 - Radwell International
Accurate Bushing Company, Inc.
Specs
Design Units Metric
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details