Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow cross section, Hiplast conforms to the smallest of available spacing.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | HPF-0505 |
| Product Name | Hiplast Flange Bushings (HPF) |
| Bushing Type | Flanged |
| Design Units | Metric |
| Shaft OD | 0.1947 to 0.1953 inch (4.95 to 4.96 mm) |
| Bearing ID | 0.1969 inch (5.00 mm) |
| Bearing OD | 0.2362 inch (6.00 mm) |