Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FFB-506060 |
| Product Name | Fiberflon Filament Wound Bushings (FFB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Bearing ID | 1.9732 to 1.9761 inch (50.12 to 50.19 mm) |
| Bearing OD | 2.3642 to 2.3660 inch (60.05 to 60.10 mm) |
| Length | 2.350 to 2.362 inch (59.70 to 60.00 mm) |