OILES America Corporation Fiberflon Filament Wound Bushings (FFB) FFB-405050

Description
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.
Datasheet
Description
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberflon Filament Wound Bushings (FFB) - FFB-405050 - OILES America Corporation
Concord, NC, USA
Fiberflon Filament Wound Bushings (FFB)
FFB-405050
Fiberflon Filament Wound Bushings (FFB) FFB-405050
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.

Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number FFB-405050
Product Name Fiberflon Filament Wound Bushings (FFB)
Bushing Type Sleeve
Design Units Metric
Bearing ID 1.5795 to 1.5824 inch (40.12 to 40.19 mm)
Bearing OD 1.9862 to 1.9718 inch (50.45 to 50.08 mm)
Length 1.957 to 1.969 inch (49.70 to 50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.0000 inch (50.80 mm)
View Details
DX® Metal-Polymer Grease Lubricated Bearings - 08G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Guide Roller Bushings Eccentric - BX-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details