OILES America Corporation Fiberflon Filament Wound Bushings (FFB) FFB-354530

Description
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.
Datasheet
Description
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberflon Filament Wound Bushings (FFB) - FFB-354530 - OILES America Corporation
Concord, NC, USA
Fiberflon Filament Wound Bushings (FFB)
FFB-354530
Fiberflon Filament Wound Bushings (FFB) FFB-354530
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.

Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number FFB-354530
Product Name Fiberflon Filament Wound Bushings (FFB)
Bushing Type Sleeve
Design Units Metric
Bearing ID 1.3827 to 1.3855 inch (35.12 to 35.19 mm)
Bearing OD 1.7894 to 1.7750 inch (45.45 to 45.08 mm)
Length 1.169 to 1.181 inch (29.70 to 30.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 025DU025 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1547 to 0.1554 inch (3.93 to 3.95 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details