Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction high strength bearing. Fiberflon is designed to function in environments where standard rolling element bearings cannot.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FFB-304030 |
| Product Name | Fiberflon Filament Wound Bushings (FFB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Bearing ID | 1.1854 to 1.1875 inch (30.11 to 30.16 mm) |
| Bearing OD | 1.7894 to 1.5781 inch (45.45 to 40.08 mm) |
| Length | 1.169 to 1.181 inch (29.70 to 30.00 mm) |