OILES America Corporation OILES 2000 Straight Bushings (CLB) CLB-809650

Description
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.
Datasheet
Description
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 2000 Straight Bushings (CLB) - CLB-809650 - OILES America Corporation
Concord, NC, USA
OILES 2000 Straight Bushings (CLB)
CLB-809650
OILES 2000 Straight Bushings (CLB) CLB-809650
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.

Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number CLB-809650
Product Name OILES 2000 Straight Bushings (CLB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.1496 inch (80.00 mm)
Housing Bore 3.7795 inch (96.00 mm)
Bearing ID 3.1498 to 3.1504 inch (80.01 to 80.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings - B-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 112DU60 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 6.9929 to 6.9954 inch (177.62 to 177.68 mm)
View Details
Plain Bushes - 528172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details