OILES America Corporation OILES 2000 Straight Bushings (CLB) CLB-303830

Description
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.
Datasheet
Description
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 2000 Straight Bushings (CLB) - CLB-303830 - OILES America Corporation
Concord, NC, USA
OILES 2000 Straight Bushings (CLB)
CLB-303830
OILES 2000 Straight Bushings (CLB) CLB-303830
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.

Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number CLB-303830
Product Name OILES 2000 Straight Bushings (CLB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.1811 inch (30.00 mm)
Housing Bore 1.4961 inch (38.00 mm)
Bearing ID 1.1813 to 1.1816 inch (30.00 to 30.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 02G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details