OILES America Corporation OILES 2000 Straight Bushings (CLB) CLB-202840

Description
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.
Datasheet
Description
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 2000 Straight Bushings (CLB) - CLB-202840 - OILES America Corporation
Concord, NC, USA
OILES 2000 Straight Bushings (CLB)
CLB-202840
OILES 2000 Straight Bushings (CLB) CLB-202840
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.

Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number CLB-202840
Product Name OILES 2000 Straight Bushings (CLB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.7874 inch (20.00 mm)
Housing Bore 1.1024 inch (28.00 mm)
Bearing ID 0.7876 to 0.7879 inch (20.00 to 20.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GGB-CBM™ Thin-Walled Bimetallic Bearings - 10 GGB-CCM - GGB
Specs
Bushing Type Sleeve
Bearing Surface Graphite / Metal Alloy; Bronze Based; (Lined Bearing Surface)
Body Steel
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details