OILES America Corporation OILES 2000 Straight Bushings (CLB) CLB-100120120

Description
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.
Datasheet
Description
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 2000 Straight Bushings (CLB) - CLB-100120120 - OILES America Corporation
Concord, NC, USA
OILES 2000 Straight Bushings (CLB)
CLB-100120120
OILES 2000 Straight Bushings (CLB) CLB-100120120
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.

Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings as well as wear plate material. Oiles 2000 outlasts, out performs and exceeds the limits of most standard plain bearings, accepting loading and motion in both rotary and linear planes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number CLB-100120120
Product Name OILES 2000 Straight Bushings (CLB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9370 inch (100.00 mm)
Housing Bore 4.7244 inch (120.00 mm)
Bearing ID 3.9373 to 3.9379 inch (100.01 to 100.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-3/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.1875 inch (55.56 mm)
View Details
Open/Closed Bushings - OCB-875-11 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6710 inch (17.04 mm)
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 11 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
Taper Lock Bushes - 184612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9843 inch (25.00 mm)
Bearing OD 2.7559 inch (70.00 mm)
View Details