OILES America Corporation OILES#80 Flanged Bushings - Metric (80F) 80F-0503

Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet
Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES#80 Flanged Bushings - Metric (80F) - 80F-0503 - OILES America Corporation
Concord, NC, USA
OILES#80 Flanged Bushings - Metric (80F)
80F-0503
OILES#80 Flanged Bushings - Metric (80F) 80F-0503
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 80F-0503
Product Name OILES#80 Flanged Bushings - Metric (80F)
Bushing Type Flanged
Design Units Metric
Bearing ID 0.1986 to 0.2006 inch (5.05 to 5.09 mm)
Bearing OD 0.2774 to 0.2818 inch (7.05 to 7.16 mm)
Length 0.106 to 0.118 inch (2.70 to 3.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-1/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0625 inch (26.99 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 04 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
Guide Roller Bushings Concentric - B-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details