OILES America Corporation OILES#80 Straight Bushings - Metric (80B) 80B-3220

Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet
Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES#80 Straight Bushings - Metric (80B) - 80B-3220 - OILES America Corporation
Concord, NC, USA
OILES#80 Straight Bushings - Metric (80B)
80B-3220
OILES#80 Straight Bushings - Metric (80B) 80B-3220
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 80B-3220
Product Name OILES#80 Straight Bushings - Metric (80B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.2590 to 1.2598 inch (31.98 to 32.00 mm)
Housing Bore 1.4173 to 1.4183 inch (36.00 to 36.02 mm)
Bearing ID 1.2644 to 1.2683 inch (32.12 to 32.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Concentric - B-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-3/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7500 inch (19.05 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details