Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free.
| OILES America Corporation | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | 70W-1615 |
| Product Name | Standard Bearing Washer (70W) |
| Type | Thrust Washer |
| Application | Automotive; General Industry |
| Design Units | Metric |
| Bore | 0.6299 inch (16.000 mm) |
| Outside Diameter | 1.1811 inch (30.000 mm) |