http://products.oile
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 70B-7040 |
| Product Name | Drymet Straight Bore Bushings (70B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.7547 to 2.7559 inch (69.97 to 70.00 mm) |
| Housing Bore | 2.9528 to 2.9539 inch (75.00 to 75.03 mm) |
| Bearing ID | 2.7559 inch (70.00 mm) |