http://products.oile
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 70B-3840 |
| Product Name | Drymet Straight Bore Bushings (70B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.4951 to 1.4961 inch (37.98 to 38.00 mm) |
| Housing Bore | 1.6535 to 1.6545 inch (42.00 to 42.02 mm) |
| Bearing ID | 1.4961 inch (38.00 mm) |