OILES America Corporation Drymet Straight Bore Bushings (70B) 70B-3012

Description
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1
Datasheet
Description
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drymet Straight Bore Bushings (70B) - 70B-3012 - OILES America Corporation
Concord, NC, USA
Drymet Straight Bore Bushings (70B)
70B-3012
Drymet Straight Bore Bushings (70B) 70B-3012
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1

http://products.oiles.com/viewitems/drymet-st-bushings-70b--2/drymet-st-bushings-70b-?forward=1

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 70B-3012
Product Name Drymet Straight Bore Bushings (70B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.1803 to 1.1811 inch (29.98 to 30.00 mm)
Housing Bore 1.3386 to 1.3396 inch (34.00 to 34.02 mm)
Bearing ID 1.1811 inch (30.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 04 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
IRR: Inner Ring Races - IRR-7-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 7.5000 inch (190.50 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details