OILES America Corporation Drymet Straight Bore Bushings (70B) 70B-2530

Description
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1
Datasheet
Description
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drymet Straight Bore Bushings (70B) - 70B-2530 - OILES America Corporation
Concord, NC, USA
Drymet Straight Bore Bushings (70B)
70B-2530
Drymet Straight Bore Bushings (70B) 70B-2530
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1

http://products.oiles.com/viewitems/drymet-st-bushings-70b--2/drymet-st-bushings-70b-?forward=1

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 70B-2530
Product Name Drymet Straight Bore Bushings (70B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.9834 to 0.9843 inch (24.98 to 25.00 mm)
Housing Bore 1.1024 to 1.1032 inch (28.00 to 28.02 mm)
Bearing ID 0.9843 inch (25.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP10™ Metal-Polymer Plain Bearings - 10 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 518231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.3622 inch (60.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.314
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3140 inch (7.98 mm)
View Details