http://products.oile
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 70B-1815 |
| Product Name | Drymet Straight Bore Bushings (70B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.7080 to 0.7087 inch (17.98 to 18.00 mm) |
| Housing Bore | 0.7874 to 0.7882 inch (20.00 to 20.02 mm) |
| Bearing ID | 0.7087 inch (18.00 mm) |