http://products.oile
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 70B-1510 |
| Product Name | Drymet Straight Bore Bushings (70B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.5898 to 0.5906 inch (14.98 to 15.00 mm) |
| Housing Bore | 0.6693 to 0.6700 inch (17.00 to 17.02 mm) |
| Bearing ID | 0.5906 inch (15.00 mm) |