OILES America Corporation Drymet Straight Bore Bushings (70B) 70B-1210

Description
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1
Datasheet
Description
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drymet Straight Bore Bushings (70B) - 70B-1210 - OILES America Corporation
Concord, NC, USA
Drymet Straight Bore Bushings (70B)
70B-1210
Drymet Straight Bore Bushings (70B) 70B-1210
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1

http://products.oiles.com/viewitems/drymet-st-bushings-70b--2/drymet-st-bushings-70b-?forward=1

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 70B-1210
Product Name Drymet Straight Bore Bushings (70B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4717 to 0.4724 inch (11.98 to 12.00 mm)
Housing Bore 0.5512 to 0.5519 inch (14.00 to 14.02 mm)
Bearing ID 0.4724 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-5 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 5.0000 inch (127.00 mm)
View Details
DX® Metal-Polymer Grease Lubricated Bearings - 09G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details