http://products.oile
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 70B-1010 |
| Product Name | Drymet Straight Bore Bushings (70B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.3931 to 0.3937 inch (9.98 to 10.00 mm) |
| Housing Bore | 0.4724 to 0.4731 inch (12.00 to 12.02 mm) |
| Bearing ID | 0.3937 inch (10.00 mm) |