OILES America Corporation Drymet Straight Bore Bushings (70B) 70B-0806

Description
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1
Datasheet
Description
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drymet Straight Bore Bushings (70B) - 70B-0806 - OILES America Corporation
Concord, NC, USA
Drymet Straight Bore Bushings (70B)
70B-0806
Drymet Straight Bore Bushings (70B) 70B-0806
http://products.oile s.com/viewitems/drym et-st-bushings-70b-- 2/drymet-st-bushings -70b-?forward=1

http://products.oiles.com/viewitems/drymet-st-bushings-70b--2/drymet-st-bushings-70b-?forward=1

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 70B-0806
Product Name Drymet Straight Bore Bushings (70B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3144 to 0.3150 inch (7.99 to 8.00 mm)
Housing Bore 0.3937 to 0.3943 inch (10.00 to 10.02 mm)
Bearing ID 0.3150 inch (8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPF™ PTFE Tape Liner with Fiberglass Bearing - 03G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
Plain Bushes - 528995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.0236 inch (26.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details