http://products.oile
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 70B-0607 |
| Product Name | Drymet Straight Bore Bushings (70B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.2357 to 0.2362 inch (5.99 to 6.00 mm) |
| Housing Bore | 0.3150 to 0.3156 inch (8.00 to 8.02 mm) |
| Bearing ID | 0.2362 inch (6.00 mm) |