OILES America Corporation Cermet M Flanged Bushing (54F) 54F-1212

Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet
Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet M Flanged Bushing (54F) - 54F-1212 - OILES America Corporation
Concord, NC, USA
Cermet M Flanged Bushing (54F)
54F-1212
Cermet M Flanged Bushing (54F) 54F-1212
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 54F-1212
Product Name Cermet M Flanged Bushing (54F)
Bushing Type Flanged
Design Units Metric
Bearing ID 0.4737 to 0.4744 inch (12.03 to 12.05 mm)
Bearing OD 0.7096 to 0.7103 inch (18.02 to 18.04 mm)
Length 0.535 to 0.551 inch (13.60 to 14.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Concentric - B-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 07 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Plain Bushes - 528266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4724 inch (12.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details