Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 54F-0606 |
| Product Name | Cermet M Flanged Bushing (54F) |
| Bushing Type | Flanged |
| Design Units | Metric |
| Bearing ID | 0.2370 to 0.2375 inch (6.02 to 6.03 mm) |
| Bearing OD | 0.3944 to 0.3950 inch (10.02 to 10.03 mm) |
| Length | 0.299 to 0.315 inch (7.60 to 8.00 mm) |