Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 54B-162215 |
| Product Name | Cermet M Straight Bushings (54B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.6299 inch (16.00 mm) |
| Housing Bore | 0.8661 inch (22.00 mm) |
| Bearing ID | 0.6312 to 0.6319 inch (16.03 to 16.05 mm) |