OILES America Corporation Cermet M Straight Bushings (54B) 54B-142015

Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet
Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet M Straight Bushings (54B) - 54B-142015 - OILES America Corporation
Concord, NC, USA
Cermet M Straight Bushings (54B)
54B-142015
Cermet M Straight Bushings (54B) 54B-142015
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 54B-142015
Product Name Cermet M Straight Bushings (54B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5512 inch (14.00 mm)
Housing Bore 0.7874 inch (20.00 mm)
Bearing ID 0.5524 to 0.5531 inch (14.03 to 14.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-500-5 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Bushing - 185571977 - Radwell International
Accurate Bushing Company, Inc.
View Details
DU™ Cylindrical Bushes - Inch Size - 06DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3731 to 0.3740 inch (9.48 to 9.50 mm)
View Details