OILES America Corporation Cermet M Straight Bushings (54B) 54B-101606

Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet
Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet M Straight Bushings (54B) - 54B-101606 - OILES America Corporation
Concord, NC, USA
Cermet M Straight Bushings (54B)
54B-101606
Cermet M Straight Bushings (54B) 54B-101606
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 54B-101606
Product Name Cermet M Straight Bushings (54B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3937 inch (10.00 mm)
Housing Bore 0.6299 inch (16.00 mm)
Bearing ID 0.3947 to 0.3953 inch (10.03 to 10.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.5748 inch (40.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-1500-21 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3120 inch (33.32 mm)
View Details
IRR: Inner Ring Races - IRR-6 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 6.0000 inch (152.40 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details