OILES America Corporation Cermet M Straight Bushings (54B) 54B-061006

Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet
Description
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet M Straight Bushings (54B) - 54B-061006 - OILES America Corporation
Concord, NC, USA
Cermet M Straight Bushings (54B)
54B-061006
Cermet M Straight Bushings (54B) 54B-061006
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G are similar compounds, however Cermet G offers an extended temperature service. Cermet M and G are available in standard metric sizes in both straight bore and flanged styles. This material is available in rod and bar stock to facilitate machining, create inch sizes and non standard shapes.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 54B-061006
Product Name Cermet M Straight Bushings (54B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2362 inch (6.00 mm)
Housing Bore 0.3937 inch (10.00 mm)
Bearing ID 0.2370 to 0.2375 inch (6.02 to 6.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details