OILES America Corporation OILES 300 Bushings (30B) 30B-608050

Description
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
Datasheet
Description
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 300 Bushings (30B) - 30B-608050 - OILES America Corporation
Concord, NC, USA
OILES 300 Bushings (30B)
30B-608050
OILES 300 Bushings (30B) 30B-608050
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.

Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 30B-608050
Product Name OILES 300 Bushings (30B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 2.3622 inch (60.00 mm)
Housing Bore 3.1496 to 3.1508 inch (80.00 to 80.03 mm)
Bearing ID 2.3661 to 2.3679 inch (60.10 to 60.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.0236 inch (26.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-2000-26 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6400 inch (41.66 mm)
View Details
IRR: Inner Ring Races - IRR-2-7/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.8750 inch (73.02 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details