OILES America Corporation OILES 300 Bushings (30B) 30B-405040

Description
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
Datasheet
Description
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 300 Bushings (30B) - 30B-405040 - OILES America Corporation
Concord, NC, USA
OILES 300 Bushings (30B)
30B-405040
OILES 300 Bushings (30B) 30B-405040
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.

Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 30B-405040
Product Name OILES 300 Bushings (30B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.5748 inch (40.00 mm)
Housing Bore 1.9685 to 1.9695 inch (50.00 to 50.03 mm)
Bearing ID 1.5777 to 1.5793 inch (40.07 to 40.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP10™ Metal-Polymer Plain Bearings - 05O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details