OILES America Corporation OILES 300 Bushings (30B) 30B-324230

Description
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
Datasheet
Description
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 300 Bushings (30B) - 30B-324230 - OILES America Corporation
Concord, NC, USA
OILES 300 Bushings (30B)
30B-324230
OILES 300 Bushings (30B) 30B-324230
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.

Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 30B-324230
Product Name OILES 300 Bushings (30B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.2598 inch (32.00 mm)
Housing Bore 1.6535 to 1.6545 inch (42.00 to 42.02 mm)
Bearing ID 1.2628 to 1.2643 inch (32.07 to 32.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-3-1/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.1250 inch (79.37 mm)
View Details
LDD™ Perforated Bronze Bearings - 06 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details