Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 30B-223030 |
| Product Name | OILES 300 Bushings (30B) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.8661 inch (22.00 mm) |
| Housing Bore | 1.1811 to 1.1819 inch (30.00 to 30.02 mm) |
| Bearing ID | 0.8683 to 0.8696 inch (22.06 to 22.09 mm) |