OILES America Corporation OILES 300 Bushings (30B) 30B-142210

Description
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
Datasheet
Description
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 300 Bushings (30B) - 30B-142210 - OILES America Corporation
Concord, NC, USA
OILES 300 Bushings (30B)
30B-142210
OILES 300 Bushings (30B) 30B-142210
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.

Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. Oiles 300 is recommended to be used with lubrication. This material is adaptable for machining from core stock to be applied in applications where catastrophic failure or shaft seizure problems are a concern.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number 30B-142210
Product Name OILES 300 Bushings (30B)
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5512 inch (14.00 mm)
Housing Bore 0.8661 to 0.8670 inch (22.00 to 22.02 mm)
Bearing ID 0.5528 to 0.5539 inch (14.04 to 14.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1212 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details