Oil-Rite Corp. Broad Face Nylon Liquid Level Gage with Drain Plug, 6” Centerline, Barbed Outlets for 5/8" OD Tube YB4216-1

Description
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage has been specially configured for a customer. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. There is a drain plug that is accessible from the front of the gage. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters the gage through the lower outlet and the gage is vented into the tank via the upper outlet. The length between the center of the two outlets is referred to as the centerline. This gage has a 6” centerline. A special feature of this Broad Face Liquid Level Gage is barbed outlets for connecting with 5/8” OD tubing. This allows the gage to be mounted to a panel for viewing and piped to the reservoir.
Description
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage has been specially configured for a customer. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. There is a drain plug that is accessible from the front of the gage. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters the gage through the lower outlet and the gage is vented into the tank via the upper outlet. The length between the center of the two outlets is referred to as the centerline. This gage has a 6” centerline. A special feature of this Broad Face Liquid Level Gage is barbed outlets for connecting with 5/8” OD tubing. This allows the gage to be mounted to a panel for viewing and piped to the reservoir.

Suppliers

Company
Product
Description
Supplier Links
Broad Face Nylon Liquid Level Gage with Drain Plug, 6” Centerline, Barbed Outlets for 5/8
Manitowoc, WI, United States
Broad Face Nylon Liquid Level Gage with Drain Plug, 6” Centerline, Barbed Outlets for 5/8" OD Tube
YB4216-1
Broad Face Nylon Liquid Level Gage with Drain Plug, 6” Centerline, Barbed Outlets for 5/8" OD Tube YB4216-1
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage has been specially configured for a customer. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. There is a drain plug that is accessible from the front of the gage. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters the gage through the lower outlet and the gage is vented into the tank via the upper outlet. The length between the center of the two outlets is referred to as the centerline. This gage has a 6” centerline. A special feature of this Broad Face Liquid Level Gage is barbed outlets for connecting with 5/8” OD tubing. This allows the gage to be mounted to a panel for viewing and piped to the reservoir.

Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage has been specially configured for a customer.

This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. There is a drain plug that is accessible from the front of the gage. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F.

Fluid enters the gage through the lower outlet and the gage is vented into the tank via the upper outlet. The length between the center of the two outlets is referred to as the centerline. This gage has a 6” centerline. A special feature of this Broad Face Liquid Level Gage is barbed outlets for connecting with 5/8” OD tubing. This allows the gage to be mounted to a panel for viewing and piped to the reservoir.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YB4216-1
Product Name Broad Face Nylon Liquid Level Gage with Drain Plug, 6” Centerline, Barbed Outlets for 5/8" OD Tube
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Separator & Sump Liquid Level Alarm - 2882-OWS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Sensors - 1936746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details