Oil-Rite Corp. 304 Stainless Steel Gasketed Window Sight, With Reflector, 2” Hex, 1 1/2” NPT YB4100-17

Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low, or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 50 PSI and 225° F. 304 Stainless steel is known for its non-corrosive and non-magnetic properties. Because it is resistant to corrosion, rust, and staining, it maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of this window sight is constructed with 304 stainless steel. The glass viewing sight is secured by a 304 stainless steel retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 1 1/2” male NPT mounting thread. It has a 2” hex and 1 17/32” sight diameter. When tightly secured, it extends about 17/32” from the mounting surface.
Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low, or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 50 PSI and 225° F. 304 Stainless steel is known for its non-corrosive and non-magnetic properties. Because it is resistant to corrosion, rust, and staining, it maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of this window sight is constructed with 304 stainless steel. The glass viewing sight is secured by a 304 stainless steel retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 1 1/2” male NPT mounting thread. It has a 2” hex and 1 17/32” sight diameter. When tightly secured, it extends about 17/32” from the mounting surface.

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel Gasketed Window Sight, With Reflector, 2” Hex, 1 1/2” NPT - YB4100-17 - Oil-Rite Corp.
Manitowoc, WI, United States
304 Stainless Steel Gasketed Window Sight, With Reflector, 2” Hex, 1 1/2” NPT
YB4100-17
304 Stainless Steel Gasketed Window Sight, With Reflector, 2” Hex, 1 1/2” NPT YB4100-17
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low, or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 50 PSI and 225° F. 304 Stainless steel is known for its non-corrosive and non-magnetic properties. Because it is resistant to corrosion, rust, and staining, it maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of this window sight is constructed with 304 stainless steel. The glass viewing sight is secured by a 304 stainless steel retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 1 1/2” male NPT mounting thread. It has a 2” hex and 1 17/32” sight diameter. When tightly secured, it extends about 17/32” from the mounting surface.

Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low, or in-between levels.

This window sight may be mounted into any corresponding pipe thread. It withstands up to 50 PSI and 225° F.

304 Stainless steel is known for its non-corrosive and non-magnetic properties. Because it is resistant to corrosion, rust, and staining, it maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of this window sight is constructed with 304 stainless steel. The glass viewing sight is secured by a 304 stainless steel retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions.

This unit features a 1 1/2” male NPT mounting thread. It has a 2” hex and 1 17/32” sight diameter. When tightly secured, it extends about 17/32” from the mounting surface.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number YB4100-17
Product Name 304 Stainless Steel Gasketed Window Sight, With Reflector, 2” Hex, 1 1/2” NPT
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 5.38″ View Dia, ISOK-160 Flange - A10004-2-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
Double Wall Sight Flow Glass - GY100EP-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details