Oil-Rite Corp. 316 Stainless Steel Liquid Level Gage, 16” Centerline, Front Mount 1/2”-20 YB4054-1600B

Description
316 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This sturdy gage is constructed with 316 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 90 in-lbs. To view NPT adapters for stainless steel gages, click here . For fractional inch centerline distances, level markings or other seal options, please consult factory.
Description
316 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This sturdy gage is constructed with 316 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 90 in-lbs. To view NPT adapters for stainless steel gages, click here . For fractional inch centerline distances, level markings or other seal options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
316 Stainless Steel Liquid Level Gage, 16” Centerline, Front Mount 1/2”-20 - YB4054-1600B - Oil-Rite Corp.
Manitowoc, WI, United States
316 Stainless Steel Liquid Level Gage, 16” Centerline, Front Mount 1/2”-20
YB4054-1600B
316 Stainless Steel Liquid Level Gage, 16” Centerline, Front Mount 1/2”-20 YB4054-1600B
316 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This sturdy gage is constructed with 316 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 90 in-lbs. To view NPT adapters for stainless steel gages, click here . For fractional inch centerline distances, level markings or other seal options, please consult factory.

316 Stainless Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications.

This sturdy gage is constructed with 316 stainless steel. The glass sight is protected by stainless steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 90 in-lbs.

To view NPT adapters for stainless steel gages, click here . For fractional inch centerline distances, level markings or other seal options, please consult factory.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YB4054-1600B
Product Name 316 Stainless Steel Liquid Level Gage, 16” Centerline, Front Mount 1/2”-20
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Vibrating Fork Level Switch - Resonator™  - RS85 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Number of Switch Points Range 1 (#)
View Details
Measurement - Level - vibration - 159300200 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details