Oil-Rite Corp. Side Viewing Aluminum Liquid Level Gage, 36" Centerline, Front Mount 1/2"-13 YB4019-3600BA2W

Description
Side Viewing Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. Leak-proof construction is achieved with Buna-N seals. Viton seals are available upon request. The liquid viewing sight is glass. The unit tolerates up to 175 PSI and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts. The mounting bolts should be torqued to 90 in-lbs. Note: The image provided displays a gage with a 12” centerline measurement. This item has a 36” centerline and is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts.
Description
Side Viewing Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. Leak-proof construction is achieved with Buna-N seals. Viton seals are available upon request. The liquid viewing sight is glass. The unit tolerates up to 175 PSI and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts. The mounting bolts should be torqued to 90 in-lbs. Note: The image provided displays a gage with a 12” centerline measurement. This item has a 36” centerline and is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts.

Suppliers

Company
Product
Description
Supplier Links
Side Viewing Aluminum Liquid Level Gage, 36
Manitowoc, WI, United States
Side Viewing Aluminum Liquid Level Gage, 36" Centerline, Front Mount 1/2"-13
YB4019-3600BA2W
Side Viewing Aluminum Liquid Level Gage, 36" Centerline, Front Mount 1/2"-13 YB4019-3600BA2W
Side Viewing Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. Leak-proof construction is achieved with Buna-N seals. Viton seals are available upon request. The liquid viewing sight is glass. The unit tolerates up to 175 PSI and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts. The mounting bolts should be torqued to 90 in-lbs. Note: The image provided displays a gage with a 12” centerline measurement. This item has a 36” centerline and is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts.

Side Viewing Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications.

This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. Leak-proof construction is achieved with Buna-N seals. Viton seals are available upon request. The liquid viewing sight is glass. The unit tolerates up to 175 PSI and 225° F.

This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts. The mounting bolts should be torqued to 90 in-lbs.

Note: The image provided displays a gage with a 12” centerline measurement. This item has a 36” centerline and is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YB4019-3600BA2W
Product Name Side Viewing Aluminum Liquid Level Gage, 36" Centerline, Front Mount 1/2"-13
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Electronic level sensor - LK8122 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 7.68 inch (195 mm)
Media Type Liquid
View Details
4 suppliers
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details