Oil-Rite Corp. Brass Gasketed Window Sight, With Reflector, Glass Sight with Polycarbonate Shield, 2.835” dia, 2”-11 BSP Parallel Thread YB3490-1

Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight has been specially configured. This straight threaded window sight may be screwed into a tapped hole. The provided Buna-N o-ring fits between the window sight and tank, preventing leakage past the threads. This unit tolerates up to 50 PSI and 225° F. The body of this window sight is brass. The inner glass sight is secured between Buna-N seals and an outer, clear polycarbonate sight in order to help protect the glass. A brass retaining ring secures the outer sight. A nylon washer is seated between a brass retaining ring and outer sight to prevent abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 2”-11 BSP mounting thread. It has an 2.835” outer diameter and 1 17/32” sight diameter.
Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight has been specially configured. This straight threaded window sight may be screwed into a tapped hole. The provided Buna-N o-ring fits between the window sight and tank, preventing leakage past the threads. This unit tolerates up to 50 PSI and 225° F. The body of this window sight is brass. The inner glass sight is secured between Buna-N seals and an outer, clear polycarbonate sight in order to help protect the glass. A brass retaining ring secures the outer sight. A nylon washer is seated between a brass retaining ring and outer sight to prevent abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 2”-11 BSP mounting thread. It has an 2.835” outer diameter and 1 17/32” sight diameter.

Suppliers

Company
Product
Description
Supplier Links
Brass Gasketed Window Sight, With Reflector, Glass Sight with Polycarbonate Shield, 2.835” dia, 2”-11 BSP Parallel Thread - YB3490-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Brass Gasketed Window Sight, With Reflector, Glass Sight with Polycarbonate Shield, 2.835” dia, 2”-11 BSP Parallel Thread
YB3490-1
Brass Gasketed Window Sight, With Reflector, Glass Sight with Polycarbonate Shield, 2.835” dia, 2”-11 BSP Parallel Thread YB3490-1
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight has been specially configured. This straight threaded window sight may be screwed into a tapped hole. The provided Buna-N o-ring fits between the window sight and tank, preventing leakage past the threads. This unit tolerates up to 50 PSI and 225° F. The body of this window sight is brass. The inner glass sight is secured between Buna-N seals and an outer, clear polycarbonate sight in order to help protect the glass. A brass retaining ring secures the outer sight. A nylon washer is seated between a brass retaining ring and outer sight to prevent abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This unit features a 2”-11 BSP mounting thread. It has an 2.835” outer diameter and 1 17/32” sight diameter.

Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight has been specially configured.

This straight threaded window sight may be screwed into a tapped hole. The provided Buna-N o-ring fits between the window sight and tank, preventing leakage past the threads. This unit tolerates up to 50 PSI and 225° F.

The body of this window sight is brass. The inner glass sight is secured between Buna-N seals and an outer, clear polycarbonate sight in order to help protect the glass. A brass retaining ring secures the outer sight. A nylon washer is seated between a brass retaining ring and outer sight to prevent abrasion. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions.

This unit features a 2”-11 BSP mounting thread. It has an 2.835” outer diameter and 1 17/32” sight diameter.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number YB3490-1
Product Name Brass Gasketed Window Sight, With Reflector, Glass Sight with Polycarbonate Shield, 2.835” dia, 2”-11 BSP Parallel Thread
Thread or Flange Size: 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX200B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 2 inch (50.8 mm)
View Details
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum-Optics, 1.88″ View Dia, 4.50″ Conflat Flange - A6772-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.88 inch (47.75 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
2 in. Size Sight Glass - Polycarbonate|Master File - SG200 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 2 inch (50.8 mm)
Pressure Rating 500 psi (352 m H2O)
View Details