Oil-Rite Corp. High Pressure Window Flow Sight, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals, 350 PSI Max YA7525-2

Description
Window Flow Sights are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body of the flow sight is plated steel. The glass sight has a pressure tight, solid gasket design with Viton seals. The unit tolerates temperatures up to 230° F. The maximum recommended pressure is 350 PSI. The total height is 2 25/32” and the hex size is 11/16”. The visible area of the glass sight is 1 1/16” in length.
Description
Window Flow Sights are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body of the flow sight is plated steel. The glass sight has a pressure tight, solid gasket design with Viton seals. The unit tolerates temperatures up to 230° F. The maximum recommended pressure is 350 PSI. The total height is 2 25/32” and the hex size is 11/16”. The visible area of the glass sight is 1 1/16” in length.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Window Flow Sight, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals, 350 PSI Max - YA7525-2 - Oil-Rite Corp.
Manitowoc, WI, United States
High Pressure Window Flow Sight, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals, 350 PSI Max
YA7525-2
High Pressure Window Flow Sight, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals, 350 PSI Max YA7525-2
Window Flow Sights are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body of the flow sight is plated steel. The glass sight has a pressure tight, solid gasket design with Viton seals. The unit tolerates temperatures up to 230° F. The maximum recommended pressure is 350 PSI. The total height is 2 25/32” and the hex size is 11/16”. The visible area of the glass sight is 1 1/16” in length.

Window Flow Sights are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle).

The body of the flow sight is plated steel. The glass sight has a pressure tight, solid gasket design with Viton seals. The unit tolerates temperatures up to 230° F. The maximum recommended pressure is 350 PSI. The total height is 2 25/32” and the hex size is 11/16”. The visible area of the glass sight is 1 1/16” in length.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number YA7525-2
Product Name High Pressure Window Flow Sight, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals, 350 PSI Max
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 5.38″ View Dia, 8.00″ Conflat Flange - A0652-7-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 5.38 inch (137 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Double Cylinder Wall Tank Level Indicator - GL075PV1 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details