Oil-Rite Corp. Red Annodized Gasketed Window Sight with “Add” and “Full” Markings, 15/16” Hex, 1/2" NPT YA5739-1

Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. This Window Sight was specially designed for a customer. It may be mounted into any corresponding 1/2” NPT pipe thread. The body is constructed with red anodized aluminum alloy. The polyurethane coated glass sight is secured between a Buna seal and a brass retainer ring, creating a leak tight seal. The viewable area of the sight is 19/32” in diameter. “Add” and “full” markings are clear indicators of fluid level. The window sight withstands up to 40 PSI.
Description
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. This Window Sight was specially designed for a customer. It may be mounted into any corresponding 1/2” NPT pipe thread. The body is constructed with red anodized aluminum alloy. The polyurethane coated glass sight is secured between a Buna seal and a brass retainer ring, creating a leak tight seal. The viewable area of the sight is 19/32” in diameter. “Add” and “full” markings are clear indicators of fluid level. The window sight withstands up to 40 PSI.

Suppliers

Company
Product
Description
Supplier Links
Red Annodized Gasketed Window Sight with “Add” and “Full” Markings, 15/16” Hex, 1/2
Manitowoc, WI, United States
Red Annodized Gasketed Window Sight with “Add” and “Full” Markings, 15/16” Hex, 1/2" NPT
YA5739-1
Red Annodized Gasketed Window Sight with “Add” and “Full” Markings, 15/16” Hex, 1/2" NPT YA5739-1
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. This Window Sight was specially designed for a customer. It may be mounted into any corresponding 1/2” NPT pipe thread. The body is constructed with red anodized aluminum alloy. The polyurethane coated glass sight is secured between a Buna seal and a brass retainer ring, creating a leak tight seal. The viewable area of the sight is 19/32” in diameter. “Add” and “full” markings are clear indicators of fluid level. The window sight withstands up to 40 PSI.

Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential.

This Window Sight was specially designed for a customer. It may be mounted into any corresponding 1/2” NPT pipe thread. The body is constructed with red anodized aluminum alloy. The polyurethane coated glass sight is secured between a Buna seal and a brass retainer ring, creating a leak tight seal. The viewable area of the sight is 19/32” in diameter. “Add” and “full” markings are clear indicators of fluid level. The window sight withstands up to 40 PSI.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number YA5739-1
Product Name Red Annodized Gasketed Window Sight with “Add” and “Full” Markings, 15/16” Hex, 1/2" NPT
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange - A1671-3-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Double Wall Sight Flow Glass - GY050EP-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details