Oil-Rite Corp. Anodized Aluminum Windowsight with Silk Screen Level Markings, EPDM Seal, 1 1/4" Hex, 1 1/16-12 UNF Thread YA5071-1

Description
Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This windowsight has been specially configured. The body is constructed with anodized aluminum. There are (3) .05 diameter cross holes on the outer hex of the body. The glass sight is secured between an EPDM seal, nylon washer, and a brass retainer ring, creating leak tight construction. Silk screened level markings on the glass sight indicate the “refill,” cold,” full” and “hot” levels. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This window sight has a 1 1/16-12 UNF thread that may be used with a mounting nut for drilled holes. The window sight withstands up to 30 PSI.
Description
Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This windowsight has been specially configured. The body is constructed with anodized aluminum. There are (3) .05 diameter cross holes on the outer hex of the body. The glass sight is secured between an EPDM seal, nylon washer, and a brass retainer ring, creating leak tight construction. Silk screened level markings on the glass sight indicate the “refill,” cold,” full” and “hot” levels. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This window sight has a 1 1/16-12 UNF thread that may be used with a mounting nut for drilled holes. The window sight withstands up to 30 PSI.

Suppliers

Company
Product
Description
Supplier Links
Anodized Aluminum Windowsight with Silk Screen Level Markings, EPDM Seal, 1 1/4
Manitowoc, WI, United States
Anodized Aluminum Windowsight with Silk Screen Level Markings, EPDM Seal, 1 1/4" Hex, 1 1/16-12 UNF Thread
YA5071-1
Anodized Aluminum Windowsight with Silk Screen Level Markings, EPDM Seal, 1 1/4" Hex, 1 1/16-12 UNF Thread YA5071-1
Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This windowsight has been specially configured. The body is constructed with anodized aluminum. There are (3) .05 diameter cross holes on the outer hex of the body. The glass sight is secured between an EPDM seal, nylon washer, and a brass retainer ring, creating leak tight construction. Silk screened level markings on the glass sight indicate the “refill,” cold,” full” and “hot” levels. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This window sight has a 1 1/16-12 UNF thread that may be used with a mounting nut for drilled holes. The window sight withstands up to 30 PSI.

Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This windowsight has been specially configured.

The body is constructed with anodized aluminum. There are (3) .05 diameter cross holes on the outer hex of the body. The glass sight is secured between an EPDM seal, nylon washer, and a brass retainer ring, creating leak tight construction. Silk screened level markings on the glass sight indicate the “refill,” cold,” full” and “hot” levels. A stainless steel reflector maximizes liquid level visibility, even in poor light. The reflector will not tarnish, corrode or discolor under the most adverse of conditions. This window sight has a 1 1/16-12 UNF thread that may be used with a mounting nut for drilled holes. The window sight withstands up to 30 PSI.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number YA5071-1
Product Name Anodized Aluminum Windowsight with Silk Screen Level Markings, EPDM Seal, 1 1/4" Hex, 1 1/16-12 UNF Thread
Connection Type Threaded Straight
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Zoomlock/ODM
Pressure Rating 650 psi (457 m H2O)
View Details
UV Standard Grade Sapphire Viewport, 0.94″ View Dia, 2.95″ QF / KF Flange - A1641-1-QF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9400 inch (23.88 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Single Wall Sight Flow Glass - GX100V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details