Oil-Rite Corp. Blue Color Key, Clear View Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 3 Feeds, 1/8" Female NPT Outlets B5163-032PB032BW

Description
Color Key Clear View Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). This oiler features a Pyrex reservoir. The lightweight and durable endplates are made from blue polypropylene. The item is also available in red, green and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve features a 1/8” female NPT outlet. There is a 5/8”-18 thread for mounting. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 4 1/4”. The total height of the lubricator is 11 1/16,” and total width of the valves is 4 11/16”. It is suitable for temperatures up to 225° F. This lubricator has 3 Feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Color Key Clear View Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). This oiler features a Pyrex reservoir. The lightweight and durable endplates are made from blue polypropylene. The item is also available in red, green and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve features a 1/8” female NPT outlet. There is a 5/8”-18 thread for mounting. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 4 1/4”. The total height of the lubricator is 11 1/16,” and total width of the valves is 4 11/16”. It is suitable for temperatures up to 225° F. This lubricator has 3 Feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Blue Color Key, Clear View Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 3 Feeds, 1/8
Manitowoc, WI, United States
Blue Color Key, Clear View Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 3 Feeds, 1/8" Female NPT Outlets
B5163-032PB032BW
Blue Color Key, Clear View Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 3 Feeds, 1/8" Female NPT Outlets B5163-032PB032BW
Color Key Clear View Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). This oiler features a Pyrex reservoir. The lightweight and durable endplates are made from blue polypropylene. The item is also available in red, green and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve features a 1/8” female NPT outlet. There is a 5/8”-18 thread for mounting. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 4 1/4”. The total height of the lubricator is 11 1/16,” and total width of the valves is 4 11/16”. It is suitable for temperatures up to 225° F. This lubricator has 3 Feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW). NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Color Key Clear View Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). This oiler features a Pyrex reservoir. The lightweight and durable endplates are made from blue polypropylene. The item is also available in red, green and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve features a 1/8” female NPT outlet. There is a 5/8”-18 thread for mounting.
Some of the advantages of Color Key products are:

Identification of Fluid Type
Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid.

Highlight a Monitored Point
Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals.

Frequency of Maintenance Checks
Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections.

Branding/Esthetics
Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme.

The diameter of the reservoir is 4 1/4”. The total height of the lubricator is 11 1/16,” and total width of the valves is 4 11/16”. It is suitable for temperatures up to 225° F.

This lubricator has 3 Feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B21GW).
NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B5163-032PB032BW
Product Name Blue Color Key, Clear View Multiple Feed Manual Lubricator, 1 qt Pyrex Reservoir, 3 Feeds, 1/8" Female NPT Outlets
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761745 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Manufacturer Pneumatic System Companent Products -  - MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Oil Leveler - LAHD 1000 - SKF/Global
Specs
Feed Type Single Line
Application Machine Tool
Features Upper Reservoir Is An Airtight Container W/ Replacement Oil
View Details
2 suppliers