Oil-Rite Corp. Green Color Key, Clear View Multiple Feed Electro Lubricator, 1/2 gal Acrylic Reservoir, 7 Feeds, 1/4” OD Tube Outlets, 120V/60Hz B5162-064AB0712061GW

Description
Color Key Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir. The lightweight and durable endplates are made from green polypropylene. The item is also available in red, blue and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 13 1/4,” and total width of the valves is 7 11/16”. It is suitable for temperatures up to 160° F. This Lubricator has 7 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B11GW). NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Color Key Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir. The lightweight and durable endplates are made from green polypropylene. The item is also available in red, blue and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 13 1/4,” and total width of the valves is 7 11/16”. It is suitable for temperatures up to 160° F. This Lubricator has 7 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B11GW). NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Green Color Key, Clear View Multiple Feed Electro Lubricator, 1/2 gal Acrylic Reservoir, 7 Feeds, 1/4” OD Tube Outlets, 120V/60Hz - B5162-064AB0712061GW - Oil-Rite Corp.
Manitowoc, WI, United States
Green Color Key, Clear View Multiple Feed Electro Lubricator, 1/2 gal Acrylic Reservoir, 7 Feeds, 1/4” OD Tube Outlets, 120V/60Hz
B5162-064AB0712061GW
Green Color Key, Clear View Multiple Feed Electro Lubricator, 1/2 gal Acrylic Reservoir, 7 Feeds, 1/4” OD Tube Outlets, 120V/60Hz B5162-064AB0712061GW
Color Key Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir. The lightweight and durable endplates are made from green polypropylene. The item is also available in red, blue and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread. Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 13 1/4,” and total width of the valves is 7 11/16”. It is suitable for temperatures up to 160° F. This Lubricator has 7 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B11GW). NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Color Key Clear View Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir. The lightweight and durable endplates are made from green polypropylene. The item is also available in red, blue and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. A Viton o-ring creates a seal between the reservoir and fitting. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube outlet. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). There is a 5/8”-18 mounting thread.
Some of the advantages of Color Key products are:

Identification of Fluid Type
Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid.

Highlight a Monitored Point
Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals.

Frequency of Maintenance Checks
Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections.

Branding/Esthetics
Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme.

The diameter of the reservoir is 5 1/2”. The total height of the lubricator is 13 1/4,” and total width of the valves is 7 11/16”. It is suitable for temperatures up to 160° F.
This Lubricator has 7 feeds. Anywhere from 2 to 24 valves may be connected to one reservoir. The modular construction allows additional valves to be added at a later date if needed (part no. B3151-01B11GW).
NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B5162-064AB0712061GW
Product Name Green Color Key, Clear View Multiple Feed Electro Lubricator, 1/2 gal Acrylic Reservoir, 7 Feeds, 1/4” OD Tube Outlets, 120V/60Hz
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761745 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
(Formerly B1875-30x-1/4M-24VDC), Single Feed Electro Lubricator, 1 pt Pyrex Reservoir, 1/4” Male NPT, 24VDC - B1875-016P1B1S2024DW - Oil-Rite Corp.
Specs
Feed Type Single Line
Features Adjustable Volume
Capacity 0.12 gallons (0.4732 liters)
View Details
Compact Automatic Greasing System - XS - Groeneveld Lubrication Solutions
Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Automotive; Machine Tool; trucks, trailers, forklifts
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details