Oil-Rite Corp. 303 Stainless Steel Gasketed Window Sight, Without Reflector, 11/16" Hex, 1/2”-20 Thread B4797-01B

Description
Stainless Steel Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, machine compartments, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This straight threaded window sight may be screwed into any corresponding tapped hole. This item is also available with a nut for use with a drilled hole (window sight #B4764-01B). A Buna gasket is provided to fit between the window sight and tank, preventing leakage past the threads. This window sight can be used with a maximum wall thickness of 9/64”. It withstands up to 125 PSI and 225° F. Stainless steel is resistant to corrosion, rust, and staining. It maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of the window sight is constructed with 303 stainless steel. The glass viewing sight is secured by a 303 stainless steel retaining ring. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A Buna-N o-ring creates a leak tight seal between the body and sight. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 1/2”-20 mounting thread. It has an 11/16” hex and 5/16” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. *The image on this page is for illustrative purposes only and not representative of the actual size of this item. Image is shown with reflector and without nut.
Description
Stainless Steel Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, machine compartments, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This straight threaded window sight may be screwed into any corresponding tapped hole. This item is also available with a nut for use with a drilled hole (window sight #B4764-01B). A Buna gasket is provided to fit between the window sight and tank, preventing leakage past the threads. This window sight can be used with a maximum wall thickness of 9/64”. It withstands up to 125 PSI and 225° F. Stainless steel is resistant to corrosion, rust, and staining. It maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of the window sight is constructed with 303 stainless steel. The glass viewing sight is secured by a 303 stainless steel retaining ring. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A Buna-N o-ring creates a leak tight seal between the body and sight. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 1/2”-20 mounting thread. It has an 11/16” hex and 5/16” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. *The image on this page is for illustrative purposes only and not representative of the actual size of this item. Image is shown with reflector and without nut.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel Gasketed Window Sight, Without Reflector, 11/16
Manitowoc, WI, United States
303 Stainless Steel Gasketed Window Sight, Without Reflector, 11/16" Hex, 1/2”-20 Thread
B4797-01B
303 Stainless Steel Gasketed Window Sight, Without Reflector, 11/16" Hex, 1/2”-20 Thread B4797-01B
Stainless Steel Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, machine compartments, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This straight threaded window sight may be screwed into any corresponding tapped hole. This item is also available with a nut for use with a drilled hole (window sight #B4764-01B). A Buna gasket is provided to fit between the window sight and tank, preventing leakage past the threads. This window sight can be used with a maximum wall thickness of 9/64”. It withstands up to 125 PSI and 225° F. Stainless steel is resistant to corrosion, rust, and staining. It maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of the window sight is constructed with 303 stainless steel. The glass viewing sight is secured by a 303 stainless steel retaining ring. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A Buna-N o-ring creates a leak tight seal between the body and sight. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 1/2”-20 mounting thread. It has an 11/16” hex and 5/16” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. *The image on this page is for illustrative purposes only and not representative of the actual size of this item. Image is shown with reflector and without nut.

Stainless Steel Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, machine compartments, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels.

This straight threaded window sight may be screwed into any corresponding tapped hole. This item is also available with a nut for use with a drilled hole (window sight #B4764-01B). A Buna gasket is provided to fit between the window sight and tank, preventing leakage past the threads. This window sight can be used with a maximum wall thickness of 9/64”. It withstands up to 125 PSI and 225° F.

Stainless steel is resistant to corrosion, rust, and staining. It maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of the window sight is constructed with 303 stainless steel. The glass viewing sight is secured by a 303 stainless steel retaining ring. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A Buna-N o-ring creates a leak tight seal between the body and sight. This window sight is also available with a stainless steel reflector to enhance liquid visibility.

This unit features a 1/2”-20 mounting thread. It has an 11/16” hex and 5/16” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface.

*The image on this page is for illustrative purposes only and not representative of the actual size of this item. Image is shown with reflector and without nut.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number B4797-01B
Product Name 303 Stainless Steel Gasketed Window Sight, Without Reflector, 11/16" Hex, 1/2”-20 Thread
Connection Type Threaded Straight
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-63 Flange - A10935-3-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Single Wall Sight Flow Glass - GX150B-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details