Oil-Rite Corp. 303 Stainless Steel Window Flow Sight with Ball Indicator, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Viton Seals B4767-3V

Description
Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is 303 stainless steel. The glass sight has a pressure tight, solid gasket design with Viton seals. This flow sight features a 7/16” diameter off-white nylon ball to visually indicate fluid movement. The flow of fluid will position the ball toward the outlet. The unit can be installed in any position (horizontally, vertically, or at an angle). It tolerates temperatures up to 180° F. The maximum recommended pressure is 125 PSI. The total height is 4 5/64” and the hex size is 15/16”. The visible area of the glass sight is 1 3/8” in length. NOTE: This image is a general illustration of a window flow sight with ball indicator. It is not an exact representation of the part described on this page.
Description
Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is 303 stainless steel. The glass sight has a pressure tight, solid gasket design with Viton seals. This flow sight features a 7/16” diameter off-white nylon ball to visually indicate fluid movement. The flow of fluid will position the ball toward the outlet. The unit can be installed in any position (horizontally, vertically, or at an angle). It tolerates temperatures up to 180° F. The maximum recommended pressure is 125 PSI. The total height is 4 5/64” and the hex size is 15/16”. The visible area of the glass sight is 1 3/8” in length. NOTE: This image is a general illustration of a window flow sight with ball indicator. It is not an exact representation of the part described on this page.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel Window Flow Sight with Ball Indicator, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Viton Seals - B4767-3V - Oil-Rite Corp.
Manitowoc, WI, United States
303 Stainless Steel Window Flow Sight with Ball Indicator, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Viton Seals
B4767-3V
303 Stainless Steel Window Flow Sight with Ball Indicator, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Viton Seals B4767-3V
Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is 303 stainless steel. The glass sight has a pressure tight, solid gasket design with Viton seals. This flow sight features a 7/16” diameter off-white nylon ball to visually indicate fluid movement. The flow of fluid will position the ball toward the outlet. The unit can be installed in any position (horizontally, vertically, or at an angle). It tolerates temperatures up to 180° F. The maximum recommended pressure is 125 PSI. The total height is 4 5/64” and the hex size is 15/16”. The visible area of the glass sight is 1 3/8” in length. NOTE: This image is a general illustration of a window flow sight with ball indicator. It is not an exact representation of the part described on this page.

Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement.

The body is 303 stainless steel. The glass sight has a pressure tight, solid gasket design with Viton seals. This flow sight features a 7/16” diameter off-white nylon ball to visually indicate fluid movement. The flow of fluid will position the ball toward the outlet.

The unit can be installed in any position (horizontally, vertically, or at an angle).

It tolerates temperatures up to 180° F. The maximum recommended pressure is 125 PSI. The total height is 4 5/64” and the hex size is 15/16”. The visible area of the glass sight is 1 3/8” in length.

NOTE: This image is a general illustration of a window flow sight with ball indicator. It is not an exact representation of the part described on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number B4767-3V
Product Name 303 Stainless Steel Window Flow Sight with Ball Indicator, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Viton Seals
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Zoomlock/ODM
Pressure Rating 650 psi (457 m H2O)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Single Wall Sight Flow Glass - GX125V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details
DUV Laser Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange - A8007-3-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.44 inch (36.58 mm)
View Details