Oil-Rite Corp. 303 Stainless Steel Window Flow Sight, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Buna-N Seals B4766-3B

Description
303 Stainless Steel Window Flow Sights are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body of the flow sight is 303 stainless steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. The unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The port diameter is 37/64”. The total height is 2 7/8” and the hex size is 15/16”. The viewable area of the glass sight is 1 3/8” in length.
Description
303 Stainless Steel Window Flow Sights are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body of the flow sight is 303 stainless steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. The unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The port diameter is 37/64”. The total height is 2 7/8” and the hex size is 15/16”. The viewable area of the glass sight is 1 3/8” in length.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel Window Flow Sight, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Buna-N Seals - B4766-3B - Oil-Rite Corp.
Manitowoc, WI, United States
303 Stainless Steel Window Flow Sight, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Buna-N Seals
B4766-3B
303 Stainless Steel Window Flow Sight, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Buna-N Seals B4766-3B
303 Stainless Steel Window Flow Sights are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle). The body of the flow sight is 303 stainless steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. The unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The port diameter is 37/64”. The total height is 2 7/8” and the hex size is 15/16”. The viewable area of the glass sight is 1 3/8” in length.

303 Stainless Steel Window Flow Sights are primarily used in low pressure oil lines. The air-tight glass sight allows visual observation of the liquid flow, clarity, and condition. There are no restrictions on the inside of the sight, resulting in the full flow of liquid, equal to the respective pipe size. The unit can be installed in any position (horizontally, vertically, or at an angle).

The body of the flow sight is 303 stainless steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. The unit tolerates temperatures up to 225° F. The maximum recommended pressure is 125 PSI. The port diameter is 37/64”. The total height is 2 7/8” and the hex size is 15/16”. The viewable area of the glass sight is 1 3/8” in length.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number B4766-3B
Product Name 303 Stainless Steel Window Flow Sight, 3/8” Female NPT Inlet, 3/8” Female NPT Outlet, Buna-N Seals
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, 6.00″ Conflat Flange - A0651-5-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 3.88 inch (98.55 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
Double Wall Sight Flow Glass - GY300B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 3 inch (76.2 mm)
View Details