Oil-Rite Corp. Window Flow Sight with Ball Indicator, 1/2” Female NPT Inlet and Outlet B4765-4B

Description
Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. This flow sight features a 1/2” diameter off-white nylon ball to visually indicate fluid movement. The flow of fluid will position the ball toward the outlet. The unit can be installed in any position (horizontally, vertically, or at an angle). It tolerates temperatures up to 180° F. The maximum recommended pressure is 125 PSI. The total height is 5” and the hex size is 1 1/16”. The visible area of the glass sight is 1 5/16” in length. NOTE: This image is a general illustration of a window flow sight with ball indicator. It is not an exact representation of the part described on this page.
Description
Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. This flow sight features a 1/2” diameter off-white nylon ball to visually indicate fluid movement. The flow of fluid will position the ball toward the outlet. The unit can be installed in any position (horizontally, vertically, or at an angle). It tolerates temperatures up to 180° F. The maximum recommended pressure is 125 PSI. The total height is 5” and the hex size is 1 1/16”. The visible area of the glass sight is 1 5/16” in length. NOTE: This image is a general illustration of a window flow sight with ball indicator. It is not an exact representation of the part described on this page.

Suppliers

Company
Product
Description
Supplier Links
Window Flow Sight with Ball Indicator, 1/2” Female NPT Inlet and Outlet - B4765-4B - Oil-Rite Corp.
Manitowoc, WI, United States
Window Flow Sight with Ball Indicator, 1/2” Female NPT Inlet and Outlet
B4765-4B
Window Flow Sight with Ball Indicator, 1/2” Female NPT Inlet and Outlet B4765-4B
Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. This flow sight features a 1/2” diameter off-white nylon ball to visually indicate fluid movement. The flow of fluid will position the ball toward the outlet. The unit can be installed in any position (horizontally, vertically, or at an angle). It tolerates temperatures up to 180° F. The maximum recommended pressure is 125 PSI. The total height is 5” and the hex size is 1 1/16”. The visible area of the glass sight is 1 5/16” in length. NOTE: This image is a general illustration of a window flow sight with ball indicator. It is not an exact representation of the part described on this page.

Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement.

The body is plated steel. The glass sight has a pressure tight, solid gasket design with Buna-N seals. This flow sight features a 1/2” diameter off-white nylon ball to visually indicate fluid movement. The flow of fluid will position the ball toward the outlet.

The unit can be installed in any position (horizontally, vertically, or at an angle).

It tolerates temperatures up to 180° F. The maximum recommended pressure is 125 PSI. The total height is 5” and the hex size is 1 1/16”. The visible area of the glass sight is 1 5/16” in length.

NOTE: This image is a general illustration of a window flow sight with ball indicator. It is not an exact representation of the part described on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number B4765-4B
Product Name Window Flow Sight with Ball Indicator, 1/2” Female NPT Inlet and Outlet
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
DUV Laser Grade Viewport, Fused Silica, BBAR Coated 350-450nm, 1.42″ View Dia., 2.75″ CF - A24007-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Window Diameter, Length 1.42 inch (36.07 mm)
Optical / Window Fused Silica
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Double Wall Sight Flow Glass - GY150EP-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details