Oil-Rite Corp. 303 Stainless Steel Gasketed Window Sight, Without Reflector, Viton Seal, 3/4" Hex, 3/8” NPT B4763-02V

Description
Stainless Steel Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, machine compartments, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 125 PSI and 300° F. Stainless steel is resistant to corrosion, rust, and staining. It maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of the window sight is constructed with 303 stainless steel. The glass viewing sight is secured by a 303 stainless steel retaining ring. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A Viton o-ring creates a leak tight seal between the body and sight. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 3/8” male NPT mounting thread. It has a 3/4” hex and 15/32” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. *The image on this page is for illustrative purposes only and not representative of the actual size of this item. Image is shown with reflector.
Description
Stainless Steel Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, machine compartments, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 125 PSI and 300° F. Stainless steel is resistant to corrosion, rust, and staining. It maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of the window sight is constructed with 303 stainless steel. The glass viewing sight is secured by a 303 stainless steel retaining ring. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A Viton o-ring creates a leak tight seal between the body and sight. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 3/8” male NPT mounting thread. It has a 3/4” hex and 15/32” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. *The image on this page is for illustrative purposes only and not representative of the actual size of this item. Image is shown with reflector.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel Gasketed Window Sight, Without Reflector, Viton Seal, 3/4
Manitowoc, WI, United States
303 Stainless Steel Gasketed Window Sight, Without Reflector, Viton Seal, 3/4" Hex, 3/8” NPT
B4763-02V
303 Stainless Steel Gasketed Window Sight, Without Reflector, Viton Seal, 3/4" Hex, 3/8” NPT B4763-02V
Stainless Steel Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, machine compartments, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. This window sight may be mounted into any corresponding pipe thread. It withstands up to 125 PSI and 300° F. Stainless steel is resistant to corrosion, rust, and staining. It maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of the window sight is constructed with 303 stainless steel. The glass viewing sight is secured by a 303 stainless steel retaining ring. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A Viton o-ring creates a leak tight seal between the body and sight. This window sight is also available with a stainless steel reflector to enhance liquid visibility. This unit features a 3/8” male NPT mounting thread. It has a 3/4” hex and 15/32” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface. *The image on this page is for illustrative purposes only and not representative of the actual size of this item. Image is shown with reflector.

Stainless Steel Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, machine compartments, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels.

This window sight may be mounted into any corresponding pipe thread. It withstands up to 125 PSI and 300° F.

Stainless steel is resistant to corrosion, rust, and staining. It maintains its appearance over long periods and minimizes unwanted bonding between parts. The body of the window sight is constructed with 303 stainless steel. The glass viewing sight is secured by a 303 stainless steel retaining ring. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A Viton o-ring creates a leak tight seal between the body and sight. This window sight is also available with a stainless steel reflector to enhance liquid visibility.

This unit features a 3/8” male NPT mounting thread. It has a 3/4” hex and 15/32” sight diameter. When tightly secured, it extends about 3/8” from the mounting surface.

*The image on this page is for illustrative purposes only and not representative of the actual size of this item. Image is shown with reflector.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number B4763-02V
Product Name 303 Stainless Steel Gasketed Window Sight, Without Reflector, Viton Seal, 3/4" Hex, 3/8” NPT
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 0.5° Wedge, 4.50″ Conflat Flange - A21777-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Double Wall Sight Flow Glass - GY125B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details